LAMP, SBC, BA15D, 12V, 21W; Supply Voltage:12V; Lamp Base Type:BA15d / SBC; Bulb Size:25mm; MSCP:-; Average Bulb Life:-; Product Range:-; SVHC:No SVHC (12-Jan-2017); LED / Lamp Size:25mm; Power Rating:21W; Standard:BS335; Style RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 25M7834 |
| Product Name | Lamp, Sbc, Ba15D, 12V, 21W; Supply Voltage Lux |
| Lamp Power | 21 watts |