LAMP, SCC, BA15S, 24V, 5W, HD; Supply Voltage:24V; Lamp Base Type:BA15s / SCC; Bulb Size:18mm; MSCP:-; Average Bulb Life:-; Product Range:-; SVHC:No SVHC (12-Jan-2017); External Length / Height:30mm; LED / Lamp Size:18mm; Power RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 25M7829 |
| Product Name | Lamp, Scc, Ba15S, 24V, 5W, Hd; Supply Voltage Lux |