LAMP, BA9S, 12V, 4W; Supply Voltage:12V; Lamp Base Type:BA9s; Bulb Size:-; MSCP:-; Average Bulb Life:-; Product Range:-; SVHC:No SVHC (12-Jan-2017); External Length / Height:28mm; LED / Lamp Size:8.8mm; Power Rating:4W; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 25M7823 |
| Product Name | Lamp, Ba9S, 12V, 4W; Supply Voltage Lux |
| Lamp Power | 4 watts |