LAMP, INCANDESCENT, BA15S, 24V, 5W; Supply Voltage:24V; Lamp Base Type:BA15s; Bulb Size:18mm; MSCP:-; Average Bulb Life:-; Product Range:-; Lead Style:Bayonet, BA15s; Lens Style:Globe, 18mm; Power Rating:5W; Voltage AC:24V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 25M7818 |
| Product Name | Lamp, Incandescent, Ba15S, 24V, 5W; Supply Voltage Lux |
| Lamp Power | 5 watts |