Newark, An Avnet Company Case, Rear Panel, 3U; Panel Type Vero 25M4155

Description
CASE, REAR PANEL, 3U; Panel Type:Rear Panel; Rack U Height:3U; Panel Material:Aluminium; Body Colour:Grey; For Use With:19" Rack Cases; External Height - Metric:133.35mm; External Width - Metric:436mm; External Height - RoHS Compliant: Yes
Datasheet
Description
CASE, REAR PANEL, 3U; Panel Type:Rear Panel; Rack U Height:3U; Panel Material:Aluminium; Body Colour:Grey; For Use With:19" Rack Cases; External Height - Metric:133.35mm; External Width - Metric:436mm; External Height - RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Case, Rear Panel, 3U; Panel Type Vero - 25M4155 - Newark, An Avnet Company
Chicago, IL, United States
Case, Rear Panel, 3U; Panel Type Vero
25M4155
Case, Rear Panel, 3U; Panel Type Vero 25M4155
CASE, REAR PANEL, 3U; Panel Type:Rear Panel; Rack U Height:3U; Panel Material:Aluminium; Body Colour:Grey; For Use With:19" Rack Cases; External Height - Metric:133.35mm; External Width - Metric:436mm; External Height - RoHS Compliant: Yes

CASE, REAR PANEL, 3U; Panel Type:Rear Panel; Rack U Height:3U; Panel Material:Aluminium; Body Colour:Grey; For Use With:19" Rack Cases; External Height - Metric:133.35mm; External Width - Metric:436mm; External Height - RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 25M4155
Product Name Case, Rear Panel, 3U; Panel Type Vero
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Open shelving - SRE1550B - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details
Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Server Rack Shelves - 1863002 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 44.1 lbs (20 kg)
Depth 6.89 inch (175 mm)
View Details
Staging Rack -  - Kundel Industries, Inc.
Kundel Industries, Inc.
Specs
Category Industrial
Type Racking; Bar Rack; Gravity Flow
Shelving/Racking Options Single Sided; Double Sided (optional feature)
View Details