Newark, An Avnet Company Case, Rear Panel, 2U; Panel Type Vero 25M4154

Description
CASE, REAR PANEL, 2U; Panel Type:Rear Panel; Rack U Height:2U; Panel Material:Aluminium; Body Colour:Grey; For Use With:19" Rack Cases; External Height - Metric:89.9mm; External Width - Metric:436mm; External Height - Imperial:3.54";RoHS Compliant: Yes
Datasheet
Description
CASE, REAR PANEL, 2U; Panel Type:Rear Panel; Rack U Height:2U; Panel Material:Aluminium; Body Colour:Grey; For Use With:19" Rack Cases; External Height - Metric:89.9mm; External Width - Metric:436mm; External Height - Imperial:3.54";RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Case, Rear Panel, 2U; Panel Type Vero - 25M4154 - Newark, An Avnet Company
Chicago, IL, United States
Case, Rear Panel, 2U; Panel Type Vero
25M4154
Case, Rear Panel, 2U; Panel Type Vero 25M4154
CASE, REAR PANEL, 2U; Panel Type:Rear Panel; Rack U Height:2U; Panel Material:Aluminium; Body Colour:Grey; For Use With:19" Rack Cases; External Height - Metric:89.9mm; External Width - Metric:436mm; External Height - Imperial:3.54";RoHS Compliant: Yes

CASE, REAR PANEL, 2U; Panel Type:Rear Panel; Rack U Height:2U; Panel Material:Aluminium; Body Colour:Grey; For Use With:19" Rack Cases; External Height - Metric:89.9mm; External Width - Metric:436mm; External Height - Imperial:3.54";RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 25M4154
Product Name Case, Rear Panel, 2U; Panel Type Vero
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Server Rack Shelves - 1863005 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 44.1 lbs (20 kg)
Depth 9.84 inch (250 mm)
View Details
Mini-Racking - SRE5152S - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Racking
Depth 24 inch (610 mm)
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details