Newark, An Avnet Company Panel, Front, Anodised, 2U; Panel Type Vero 25M4148

Description
PANEL, FRONT, ANODISED, 2U; Panel Type:Front Panel; Rack U Height:2U; Panel Material:Aluminium; Body Colour:Grey; For Use With:19" Rack Cases; External Height - Metric:88.9mm; External Width - Metric:482.6mm; External Height - RoHS Compliant: Yes
Datasheet
Description
PANEL, FRONT, ANODISED, 2U; Panel Type:Front Panel; Rack U Height:2U; Panel Material:Aluminium; Body Colour:Grey; For Use With:19" Rack Cases; External Height - Metric:88.9mm; External Width - Metric:482.6mm; External Height - RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel, Front, Anodised, 2U; Panel Type Vero - 25M4148 - Newark, An Avnet Company
Chicago, IL, United States
Panel, Front, Anodised, 2U; Panel Type Vero
25M4148
Panel, Front, Anodised, 2U; Panel Type Vero 25M4148
PANEL, FRONT, ANODISED, 2U; Panel Type:Front Panel; Rack U Height:2U; Panel Material:Aluminium; Body Colour:Grey; For Use With:19" Rack Cases; External Height - Metric:88.9mm; External Width - Metric:482.6mm; External Height - RoHS Compliant: Yes

PANEL, FRONT, ANODISED, 2U; Panel Type:Front Panel; Rack U Height:2U; Panel Material:Aluminium; Body Colour:Grey; For Use With:19" Rack Cases; External Height - Metric:88.9mm; External Width - Metric:482.6mm; External Height - RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 25M4148
Product Name Panel, Front, Anodised, 2U; Panel Type Vero
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Server Rack Shelves - 7794074 - RS Components, Ltd.
Specs
Type Shelving; Racking
Depth 28.39 inch (721 mm)
Width 17.52 inch (445 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Mobile shelving & Mini-Racking - SRE4002M - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving; Racking
Depth 24 inch (610 mm)
View Details
Freestanding Garment Rack - 5656-40 - Terra Universal, Inc.
Specs
Category Industrial; Commercial; Residential
Type Racking; Garment Rack
Shelving/Racking Options Double Sided
View Details