PANEL, TOP COVER, VENTED, 250MM; Panel Type:Top Panel; Rack U Height:-; Panel Material:Aluminium; Body Colour:Grey; For Use With:19" Rack Cases; External Height - Metric:44.45mm; External Width - Metric:436mm; External Height - RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Industrial Shelving and Racking |
| Product Number | 25M4144 |
| Product Name | Panel, Top Cover, Vented, 250Mm; Panel Type Vero |
| Category | Industrial |