Newark, An Avnet Company Panel, Front, Aluminium, 19, 6U; Panel Type Vero 25M0724

Description
PANEL, FRONT, ALUMINIUM, 19", 6U; Panel Type:Front Panel; Rack U Height:6U; Panel Material:Aluminium; Body Colour:Unfinished; For Use With:19" Rack Cases; External Height - Metric:266.7mm; External Width - Metric:482.6mm; External RoHS Compliant: Yes
Datasheet
Description
PANEL, FRONT, ALUMINIUM, 19", 6U; Panel Type:Front Panel; Rack U Height:6U; Panel Material:Aluminium; Body Colour:Unfinished; For Use With:19" Rack Cases; External Height - Metric:266.7mm; External Width - Metric:482.6mm; External RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel, Front, Aluminium, 19, 6U; Panel Type Vero - 25M0724 - Newark, An Avnet Company
Chicago, IL, United States
Panel, Front, Aluminium, 19, 6U; Panel Type Vero
25M0724
Panel, Front, Aluminium, 19, 6U; Panel Type Vero 25M0724
PANEL, FRONT, ALUMINIUM, 19", 6U; Panel Type:Front Panel; Rack U Height:6U; Panel Material:Aluminium; Body Colour:Unfinished; For Use With:19" Rack Cases; External Height - Metric:266.7mm; External Width - Metric:482.6mm; External RoHS Compliant: Yes

PANEL, FRONT, ALUMINIUM, 19", 6U; Panel Type:Front Panel; Rack U Height:6U; Panel Material:Aluminium; Body Colour:Unfinished; For Use With:19" Rack Cases; External Height - Metric:266.7mm; External Width - Metric:482.6mm; External RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 25M0724
Product Name Panel, Front, Aluminium, 19, 6U; Panel Type Vero
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mini-Racking - SRE5231W - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Racking
Depth 36 inch (914 mm)
View Details
Server Rack Shelves - 630294 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 331 lbs (150 kg)
Depth 37.99 inch (965 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Mobile Racking System - ActivRAC® - Spacesaver Industrial
Specs
Category Industrial
Type Shelving; Racking
View Details