Newark, An Avnet Company Panel, Front, Aluminium, 19, 3U; Panel Type Vero 25M0722

Description
PANEL, FRONT, ALUMINIUM, 19", 3U; Panel Type:Front Panel; Rack U Height:3U; Panel Material:Aluminium; Body Colour:Unfinished; For Use With:19" Rack Cases; External Height - Metric:133.35mm; External Width - Metric:482.6mm; External RoHS Compliant: Yes
Datasheet
Description
PANEL, FRONT, ALUMINIUM, 19", 3U; Panel Type:Front Panel; Rack U Height:3U; Panel Material:Aluminium; Body Colour:Unfinished; For Use With:19" Rack Cases; External Height - Metric:133.35mm; External Width - Metric:482.6mm; External RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel, Front, Aluminium, 19, 3U; Panel Type Vero - 25M0722 - Newark, An Avnet Company
Chicago, IL, United States
Panel, Front, Aluminium, 19, 3U; Panel Type Vero
25M0722
Panel, Front, Aluminium, 19, 3U; Panel Type Vero 25M0722
PANEL, FRONT, ALUMINIUM, 19", 3U; Panel Type:Front Panel; Rack U Height:3U; Panel Material:Aluminium; Body Colour:Unfinished; For Use With:19" Rack Cases; External Height - Metric:133.35mm; External Width - Metric:482.6mm; External RoHS Compliant: Yes

PANEL, FRONT, ALUMINIUM, 19", 3U; Panel Type:Front Panel; Rack U Height:3U; Panel Material:Aluminium; Body Colour:Unfinished; For Use With:19" Rack Cases; External Height - Metric:133.35mm; External Width - Metric:482.6mm; External RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 25M0722
Product Name Panel, Front, Aluminium, 19, 3U; Panel Type Vero
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Closed shelving - SRE3027 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 24 inch (610 mm)
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Storage Racking - 231456 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 14.57 inch (370 mm)
Length 39.37 inch (1000 mm)
View Details
Staging Rack -  - Kundel Industries, Inc.
Kundel Industries, Inc.
Specs
Category Industrial
Type Racking; Bar Rack; Gravity Flow
Shelving/Racking Options Single Sided; Double Sided (optional feature)
View Details