Newark, An Avnet Company Panel, Front, Aluminium, 19, 2U; Panel Type Vero 25M0721

Description
PANEL, FRONT, ALUMINIUM, 19", 2U; Panel Type:Front Panel; Rack U Height:2U; Panel Material:Aluminium; Body Colour:Unfinished; For Use With:19" Rack Cases; External Height - Metric:88.9mm; External Width - Metric:482.6mm; External RoHS Compliant: Yes
Datasheet
Description
PANEL, FRONT, ALUMINIUM, 19", 2U; Panel Type:Front Panel; Rack U Height:2U; Panel Material:Aluminium; Body Colour:Unfinished; For Use With:19" Rack Cases; External Height - Metric:88.9mm; External Width - Metric:482.6mm; External RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel, Front, Aluminium, 19, 2U; Panel Type Vero - 25M0721 - Newark, An Avnet Company
Chicago, IL, United States
Panel, Front, Aluminium, 19, 2U; Panel Type Vero
25M0721
Panel, Front, Aluminium, 19, 2U; Panel Type Vero 25M0721
PANEL, FRONT, ALUMINIUM, 19", 2U; Panel Type:Front Panel; Rack U Height:2U; Panel Material:Aluminium; Body Colour:Unfinished; For Use With:19" Rack Cases; External Height - Metric:88.9mm; External Width - Metric:482.6mm; External RoHS Compliant: Yes

PANEL, FRONT, ALUMINIUM, 19", 2U; Panel Type:Front Panel; Rack U Height:2U; Panel Material:Aluminium; Body Colour:Unfinished; For Use With:19" Rack Cases; External Height - Metric:88.9mm; External Width - Metric:482.6mm; External RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 25M0721
Product Name Panel, Front, Aluminium, 19, 2U; Panel Type Vero
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Mobile shelving & Mini-Racking - SRE4008M - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving; Racking
Depth 24 inch (610 mm)
View Details
Server Rack Shelves - 2463389 - RS Components, Ltd.
Specs
Type Shelving; Racking
Depth 19.02 inch (483 mm)
Material Steel
View Details
Push Back Rack -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Heavy Duty; Pallet
Shelving/Racking Options Double Sided
View Details