ACRYLIC FIBERGLASS SLEEVING; Sleeving / Tubing Type:Braided; Sleeving Material:Fibreglass / Acrylic Resin; Sleeving Colour:Natural; Internal Diameter:19.95mm; Length - Metric:30.5m; Length - Imperial:100ft; Colour:Natural RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | 25C4522 |
| Product Name | Acrylic Fiberglass Sleeving; Sleeving / Tubing Type Manhattan/cdt |
| Sleeving | Shrink Tubing |