Newark, An Avnet Company Cable, Hdmi Micro Plug-Plug, 3.28Ft, Blk; Connector To Connector Pro Signal 25AH9992

Description
CABLE, HDMI MICRO PLUG-PLUG, 3.28FT, BLK; Connector to Connector:HDMI Micro Plug to HDMI Plug; Cable Length - Imperial:3.28ft; Cable Length - Metric:1m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet
Description
CABLE, HDMI MICRO PLUG-PLUG, 3.28FT, BLK; Connector to Connector:HDMI Micro Plug to HDMI Plug; Cable Length - Imperial:3.28ft; Cable Length - Metric:1m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Hdmi Micro Plug-Plug, 3.28Ft, Blk; Connector To Connector Pro Signal - 25AH9992 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Hdmi Micro Plug-Plug, 3.28Ft, Blk; Connector To Connector Pro Signal
25AH9992
Cable, Hdmi Micro Plug-Plug, 3.28Ft, Blk; Connector To Connector Pro Signal 25AH9992
CABLE, HDMI MICRO PLUG-PLUG, 3.28FT, BLK; Connector to Connector:HDMI Micro Plug to HDMI Plug; Cable Length - Imperial:3.28ft; Cable Length - Metric:1m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

CABLE, HDMI MICRO PLUG-PLUG, 3.28FT, BLK; Connector to Connector:HDMI Micro Plug to HDMI Plug; Cable Length - Imperial:3.28ft; Cable Length - Metric:1m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 25AH9992
Product Name Cable, Hdmi Micro Plug-Plug, 3.28Ft, Blk; Connector To Connector Pro Signal
Cable Length 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products