LCD MODULE, TRANSFLECTIVE, 3.5DIGIT; No. of Digits / Alpha:4; Character Count x Line:3-1/2 x 1; Character Size:12.7mm; Supply Voltage:-; Display Mode:Transflective; Product Range:-; Operating Temperature Max:60°C RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Liquid Crystal Display (LCD) Modules |
| Product Number | 24M9022 |
| Product Name | Lcd Module, Transflective, 3.5Digit; No. Of Digits / Alpha Varitronix |
| Technology | Optoelectronics & Displays > Displays > LCD Displays > 7 Segment LCD Displays |