CONNECTOR, RCA/PHONO, PLUG, 1 POSITION; No. of Contacts:1Contacts; Gender:Plug; Contact Plating:-; Connector Body Material:Metal Body; Connector Colour:Red; External Diameter:3.2mm; Product Range:-; Connector Mounting:Cable Mount RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 24M6368 |
| Product Name | Connector, Rca/phono, Plug, 1 Position; No. Of Contacts Pro Signal |
| Gender | Male / Plug |