Newark, An Avnet Company Connector, Rca/phono, Receptacle; No. Of Contacts Pro Signal 24M6365

Description
CONNECTOR, RCA/PHONO, RECEPTACLE; No. of Contacts:-; Gender:Jack; Pin Diameter:2.5mm; Connector Mounting:Cable Mount; Contact Plating:-; Connector Body Material:Plastic Body; Product Range:-; Connector Type:RCA / Phono RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RCA/PHONO, RECEPTACLE; No. of Contacts:-; Gender:Jack; Pin Diameter:2.5mm; Connector Mounting:Cable Mount; Contact Plating:-; Connector Body Material:Plastic Body; Product Range:-; Connector Type:RCA / Phono RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Rca/phono, Receptacle; No. Of Contacts Pro Signal - 24M6365 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rca/phono, Receptacle; No. Of Contacts Pro Signal
24M6365
Connector, Rca/phono, Receptacle; No. Of Contacts Pro Signal 24M6365
CONNECTOR, RCA/PHONO, RECEPTACLE; No. of Contacts:-; Gender:Jack; Pin Diameter:2.5mm; Connector Mounting:Cable Mount; Contact Plating:-; Connector Body Material:Plastic Body; Product Range:-; Connector Type:RCA / Phono RoHS Compliant: Yes

CONNECTOR, RCA/PHONO, RECEPTACLE; No. of Contacts:-; Gender:Jack; Pin Diameter:2.5mm; Connector Mounting:Cable Mount; Contact Plating:-; Connector Body Material:Plastic Body; Product Range:-; Connector Type:RCA / Phono RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 24M6365
Product Name Connector, Rca/phono, Receptacle; No. Of Contacts Pro Signal
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

MCS Mounting System Control Plug - 141A-APC8 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Gender Male / Plug
View Details
Cable Connectors - NCM-FB-086-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
PCI Express - 10018783-00113TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers