Newark, An Avnet Company Connector, Rca/phono, Plug, 2 Position; No. Of Contacts Pro Signal 24M6360

Description
CONNECTOR, RCA/PHONO, PLUG, 2 POSITION; No. of Contacts:2Contacts; Gender:Plug; Pin Diameter:3.5mm; Connector Mounting:Cable Mount; Contact Plating:-; Connector Body Material:Metal Body; Product Range:-; Connector Colour:Black RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RCA/PHONO, PLUG, 2 POSITION; No. of Contacts:2Contacts; Gender:Plug; Pin Diameter:3.5mm; Connector Mounting:Cable Mount; Contact Plating:-; Connector Body Material:Metal Body; Product Range:-; Connector Colour:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Rca/phono, Plug, 2 Position; No. Of Contacts Pro Signal - 24M6360 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rca/phono, Plug, 2 Position; No. Of Contacts Pro Signal
24M6360
Connector, Rca/phono, Plug, 2 Position; No. Of Contacts Pro Signal 24M6360
CONNECTOR, RCA/PHONO, PLUG, 2 POSITION; No. of Contacts:2Contacts; Gender:Plug; Pin Diameter:3.5mm; Connector Mounting:Cable Mount; Contact Plating:-; Connector Body Material:Metal Body; Product Range:-; Connector Colour:Black RoHS Compliant: Yes

CONNECTOR, RCA/PHONO, PLUG, 2 POSITION; No. of Contacts:2Contacts; Gender:Plug; Pin Diameter:3.5mm; Connector Mounting:Cable Mount; Contact Plating:-; Connector Body Material:Metal Body; Product Range:-; Connector Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 24M6360
Product Name Connector, Rca/phono, Plug, 2 Position; No. Of Contacts Pro Signal
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA Straight Plug - 111138 - PIC Wire & Cable
Specs
Geometry Straight
View Details
61 Position Hermetic Bulkhead Connector - 24035 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
PC Pin, Single Post Connectors - 36-1424-1-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details