Newark, An Avnet Company Adapter, Phono Receptacle To Phono Receptacle; Product Range Pro Signal 24M6357

Description
ADAPTER, PHONO RECEPTACLE TO PHONO RECEPTACLE; Product Range:-; Audio Video Connector A:RCA / Phono Receptacle; Audio Video Connector B:RCA / Phono Receptacle; Connector Body Material:Copper Body; Connector Colour:Red RoHS Compliant: Yes
Datasheet
Description
ADAPTER, PHONO RECEPTACLE TO PHONO RECEPTACLE; Product Range:-; Audio Video Connector A:RCA / Phono Receptacle; Audio Video Connector B:RCA / Phono Receptacle; Connector Body Material:Copper Body; Connector Colour:Red RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adapter, Phono Receptacle To Phono Receptacle; Product Range Pro Signal - 24M6357 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, Phono Receptacle To Phono Receptacle; Product Range Pro Signal
24M6357
Adapter, Phono Receptacle To Phono Receptacle; Product Range Pro Signal 24M6357
ADAPTER, PHONO RECEPTACLE TO PHONO RECEPTACLE; Product Range:-; Audio Video Connector A:RCA / Phono Receptacle; Audio Video Connector B:RCA / Phono Receptacle; Connector Body Material:Copper Body; Connector Colour:Red RoHS Compliant: Yes

ADAPTER, PHONO RECEPTACLE TO PHONO RECEPTACLE; Product Range:-; Audio Video Connector A:RCA / Phono Receptacle; Audio Video Connector B:RCA / Phono Receptacle; Connector Body Material:Copper Body; Connector Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 24M6357
Product Name Adapter, Phono Receptacle To Phono Receptacle; Product Range Pro Signal
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Magnetic Electrical Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Mating Connector/Plugs - PT01A-10-6S(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details