SOCKET, XLR, 90DEG, 3PIN; No. of Contacts:3Contacts; Gender:Socket; Connector Mounting:Cable Mount; Contact Plating:-; Connector Body Material:-; Product Range:-; SVHC:No SVHC (07-Jul-2017); Colour:Nickel; Connector Colour:Natural;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 24M6355 |
| Product Name | Socket, Xlr, 90Deg, 3Pin; No. Of Contacts Pro Signal |
| Mounting | Cable Mount |