Newark, An Avnet Company Connector, Din, Receptacle, 8 Position; No. Of Contacts Pro Signal 24M6347

Description
CONNECTOR, DIN, RECEPTACLE, 8 POSITION; No. of Contacts:8Contacts; Gender:Jack; Connector Mounting:Cable Mount; Contact Plating:-; Connector Body Material:Metal Body; Product Range:-; Connector Type:DIN Audio RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, DIN, RECEPTACLE, 8 POSITION; No. of Contacts:8Contacts; Gender:Jack; Connector Mounting:Cable Mount; Contact Plating:-; Connector Body Material:Metal Body; Product Range:-; Connector Type:DIN Audio RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Din, Receptacle, 8 Position; No. Of Contacts Pro Signal - 24M6347 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Din, Receptacle, 8 Position; No. Of Contacts Pro Signal
24M6347
Connector, Din, Receptacle, 8 Position; No. Of Contacts Pro Signal 24M6347
CONNECTOR, DIN, RECEPTACLE, 8 POSITION; No. of Contacts:8Contacts; Gender:Jack; Connector Mounting:Cable Mount; Contact Plating:-; Connector Body Material:Metal Body; Product Range:-; Connector Type:DIN Audio RoHS Compliant: Yes

CONNECTOR, DIN, RECEPTACLE, 8 POSITION; No. of Contacts:8Contacts; Gender:Jack; Connector Mounting:Cable Mount; Contact Plating:-; Connector Body Material:Metal Body; Product Range:-; Connector Type:DIN Audio RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 24M6347
Product Name Connector, Din, Receptacle, 8 Position; No. Of Contacts Pro Signal
Connector Type Audio / Video; DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Nicomatic North America
View Details
21 Position Hermetic Bulkhead Connector - 24225 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 16 AWG
View Details
Transducer Receptacles - PT1H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - 7921C1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details