Newark, An Avnet Company No. Of Contacts Pro Signal 24M6332

Description
No. of Contacts:3Contacts; Gender:Socket; Connector Mounting:Cable Mount; Contact Plating:-; Connector Body Material:Metal Body; Product Range:- RoHS Compliant: Yes
Datasheet
Description
No. of Contacts:3Contacts; Gender:Socket; Connector Mounting:Cable Mount; Contact Plating:-; Connector Body Material:Metal Body; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
No. Of Contacts Pro Signal - 24M6332 - Newark, An Avnet Company
Chicago, IL, United States
No. Of Contacts Pro Signal
24M6332
No. Of Contacts Pro Signal 24M6332
No. of Contacts:3Contacts; Gender:Socket; Connector Mounting:Cable Mount; Contact Plating:-; Connector Body Material:Metal Body; Product Range:- RoHS Compliant: Yes

No. of Contacts:3Contacts; Gender:Socket; Connector Mounting:Cable Mount; Contact Plating:-; Connector Body Material:Metal Body; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 24M6332
Product Name No. Of Contacts Pro Signal
Mounting Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm C Connector, C 90° Plug - 190507A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
MINI DIN JACK 8 POSITIONS VERTICAL - 80203-508V8L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details