Newark, An Avnet Company Connector, Xlr, Receptacle, 3 Position; No. Of Contacts Pro Signal 24M6330

Description
CONNECTOR, XLR, RECEPTACLE, 3 POSITION; No. of Contacts:3Contacts; Gender:Jack; Connector Mounting:Cable Mount; Contact Plating:-; Connector Body Material:-; Product Range:-; Connector Colour:Black; Connector Type:XLR RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, XLR, RECEPTACLE, 3 POSITION; No. of Contacts:3Contacts; Gender:Jack; Connector Mounting:Cable Mount; Contact Plating:-; Connector Body Material:-; Product Range:-; Connector Colour:Black; Connector Type:XLR RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Xlr, Receptacle, 3 Position; No. Of Contacts Pro Signal - 24M6330 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Xlr, Receptacle, 3 Position; No. Of Contacts Pro Signal
24M6330
Connector, Xlr, Receptacle, 3 Position; No. Of Contacts Pro Signal 24M6330
CONNECTOR, XLR, RECEPTACLE, 3 POSITION; No. of Contacts:3Contacts; Gender:Jack; Connector Mounting:Cable Mount; Contact Plating:-; Connector Body Material:-; Product Range:-; Connector Colour:Black; Connector Type:XLR RoHS Compliant: Yes

CONNECTOR, XLR, RECEPTACLE, 3 POSITION; No. of Contacts:3Contacts; Gender:Jack; Connector Mounting:Cable Mount; Contact Plating:-; Connector Body Material:-; Product Range:-; Connector Colour:Black; Connector Type:XLR RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 24M6330
Product Name Connector, Xlr, Receptacle, 3 Position; No. Of Contacts Pro Signal
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 250 Volt 6-15R with Green Neon Light - 5637 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details
PCI Express - 10025026-10003PLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
21 Position Hermetic Bulkhead Connector - 24225 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 16 AWG
View Details