CIRCULAR CONNECTOR PLUG, SIZE 6, 3 POSITION, CABLE; Product Range:PRC05 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Push-Pull; Gender:Plug RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 24M6187 |
| Product Name | Circular Connector Plug, Size 6, 3 Position, Cable; Product Range Tmw (Tajimi Electronics) |
| Connector Type | Circular / Cylindrical Connectors |