Newark, An Avnet Company Relay, Voltage Sensing, Dpdt, 400Vac; Product Range Tele 24M2431

Description
RELAY, VOLTAGE SENSING, DPDT, 400VAC; Product Range:GAMMA Series; Contact Configuration:DPDT; Contact Current:3A; Relay Mounting:DIN Rail; Contact Voltage VAC:250VAC; Relay Terminals:Screw; Contact Voltage VDC:-; Supply Voltage RoHS Compliant: Yes
Datasheet
Description
RELAY, VOLTAGE SENSING, DPDT, 400VAC; Product Range:GAMMA Series; Contact Configuration:DPDT; Contact Current:3A; Relay Mounting:DIN Rail; Contact Voltage VAC:250VAC; Relay Terminals:Screw; Contact Voltage VDC:-; Supply Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, Voltage Sensing, Dpdt, 400Vac; Product Range Tele - 24M2431 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Voltage Sensing, Dpdt, 400Vac; Product Range Tele
24M2431
Relay, Voltage Sensing, Dpdt, 400Vac; Product Range Tele 24M2431
RELAY, VOLTAGE SENSING, DPDT, 400VAC; Product Range:GAMMA Series; Contact Configuration:DPDT; Contact Current:3A; Relay Mounting:DIN Rail; Contact Voltage VAC:250VAC; Relay Terminals:Screw; Contact Voltage VDC:-; Supply Voltage RoHS Compliant: Yes

RELAY, VOLTAGE SENSING, DPDT, 400VAC; Product Range:GAMMA Series; Contact Configuration:DPDT; Contact Current:3A; Relay Mounting:DIN Rail; Contact Voltage VAC:250VAC; Relay Terminals:Screw; Contact Voltage VDC:-; Supply Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 24M2431
Product Name Relay, Voltage Sensing, Dpdt, 400Vac; Product Range Tele
Mounting DIN; DIN Rail
Unlock Full Specs
to access all available technical data

Similar Products

Safety Relays - 56.O 70.1131 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, UL, cUL
NO 1
View Details
Relay module - 857-357 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
4 suppliers
Industrial Relay - 700-CFM220T - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details