The OEP audio transformer (part number 24M0686) features a turns ratio of 1:6.45, with a primary impedance of 150 ohms and a secondary impedance of 6.25 k ohms. It is designed to handle a maximum power of 100 mW at 300 Hz and 1 mW at 30 Hz, with a frequency response range from 30 Hz to 25 kHz, maintaining a distortion level of less than 1% total harmonic distortion (THD) at a reference of 600 ohms. The transformer has a proof voltage rating of 1 kV DC between the primary and secondary windings. The device operates within a temperature range of 0 to +70 °C and can be stored at temperatures between -25 °C and +120 °C. It is constructed with materials rated UL94V-0, ensuring compliance with safety standards. The transformer is RoHS compliant and should not have DC passed through its windings. This product is suitable for applications requiring reliable audio signal transformation with specific impedance and frequency characteristics.
TRANSFORMER,AUDIO,1+
| Newark, An Avnet Company | |
|---|---|
| Product Category | Transformers |
| Product Number | 24M0686 |
| Product Name | Transformer,audio,1+1 Oep (Oxford Electrical Products) |
| Other Transformer Types / Applications | Isolation; Audio |