Newark, An Avnet Company Microswitch Pin Plunger Spdt 10.1A 250V; Microswitch Type Zf Electronics 24C7162

Description
MICROSWITCH PIN PLUNGER SPDT 10.1A 250V; Microswitch Type:Subminiature; Microswitch Actuator:Pin Plunger; Contact Configuration:SPDT; Switch Terminals:Solder; Contact Current Max:10.1A; Contact Voltage DC Nom:- RoHS Compliant: Yes
Datasheet
Description
MICROSWITCH PIN PLUNGER SPDT 10.1A 250V; Microswitch Type:Subminiature; Microswitch Actuator:Pin Plunger; Contact Configuration:SPDT; Switch Terminals:Solder; Contact Current Max:10.1A; Contact Voltage DC Nom:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microswitch Pin Plunger Spdt 10.1A 250V; Microswitch Type Zf Electronics - 24C7162 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch Pin Plunger Spdt 10.1A 250V; Microswitch Type Zf Electronics
24C7162
Microswitch Pin Plunger Spdt 10.1A 250V; Microswitch Type Zf Electronics 24C7162
MICROSWITCH PIN PLUNGER SPDT 10.1A 250V; Microswitch Type:Subminiature; Microswitch Actuator:Pin Plunger; Contact Configuration:SPDT; Switch Terminals:Solder; Contact Current Max:10.1A; Contact Voltage DC Nom:- RoHS Compliant: Yes

MICROSWITCH PIN PLUNGER SPDT 10.1A 250V; Microswitch Type:Subminiature; Microswitch Actuator:Pin Plunger; Contact Configuration:SPDT; Switch Terminals:Solder; Contact Current Max:10.1A; Contact Voltage DC Nom:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Snap Action Switches
Product Number 24C7162
Product Name Microswitch Pin Plunger Spdt 10.1A 250V; Microswitch Type Zf Electronics
Common Size Subminiature
Unlock Full Specs
to access all available technical data

Similar Products

Micro Switches - 7972517 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Roller Style; Roller lever
Standards and Certifications RoHS
Actuating Force 4.62 oz (1.28 N)
View Details
D2F Ultra Subminiature Basic Switch - D2F-T - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Pole and Throw Specifications Single Pole, Double Throw (SPDT); SPDT
View Details
5 suppliers
Snap Action Switches - K1130382 - TE Connectivity
Specs
Actuator Style Stuffer (Plunger Style)
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
AT Series Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 275 F (-54 to 135 C)
Maximum Current 3 amps
View Details