ADAPTOR, 3/8"; Socket Type:Adaptor; Adaptor Size:3/8F x 1/4M; Product Range:-; Length:37mm; Standard:DIN 3120, ISO 1174; Tool Body Material:Vanadium Steel RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 23M9401 |
| Product Name | Adaptor, 3/8; Socket Type Bahco |