Newark, An Avnet Company Microswitch, Roller Lever, Spdt, 6A; Microswitch Type Zf Electronics 23M7693

Description
MICROSWITCH, ROLLER LEVER, SPDT, 6A; Microswitch Type:Subminiature; Microswitch Actuator:Roller Lever; Contact Configuration:SPDT; Switch Terminals:Wire Leaded; Contact Current Max:6A; Contact Voltage DC Nom:48VDC RoHS Compliant: Yes
Description
MICROSWITCH, ROLLER LEVER, SPDT, 6A; Microswitch Type:Subminiature; Microswitch Actuator:Roller Lever; Contact Configuration:SPDT; Switch Terminals:Wire Leaded; Contact Current Max:6A; Contact Voltage DC Nom:48VDC RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Microswitch, Roller Lever, SPDT, 6A from ZF Electronics is a sealed subminiature switch designed for various applications. It features an IP67 protection rating, making it suitable for environments where moisture and dust are concerns. The switch operates within a temperature range of -40°C to +85°C, with some models rated for up to 120°C. It supports a maximum switching voltage of 250 V AC and can handle currents up to 6A. The mechanical life of the switch is rated for a minimum of 1,000,000 operations, ensuring durability. Various terminal types are available, including solder and PCB terminals, allowing for flexible integration into different designs. The switch also offers multiple actuator options, including a roller lever, which can be retrofitted as needed.

Datasheet Summary
Powered by GS/AI

The Microswitch, Roller Lever, SPDT, 6A from ZF Electronics is a sealed subminiature switch designed for various applications. It features an IP67 protection rating, making it suitable for environments where moisture and dust are concerns. The switch operates within a temperature range of -40°C to +85°C, with some models rated for up to 120°C. It supports a maximum switching voltage of 250 V AC and can handle currents up to 6A. The mechanical life of the switch is rated for a minimum of 1,000,000 operations, ensuring durability. Various terminal types are available, including solder and PCB terminals, allowing for flexible integration into different designs. The switch also offers multiple actuator options, including a roller lever, which can be retrofitted as needed.

Suppliers

Company
Product
Description
Supplier Links
Microswitch, Roller Lever, Spdt, 6A; Microswitch Type Zf Electronics - 23M7693 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Roller Lever, Spdt, 6A; Microswitch Type Zf Electronics
23M7693
Microswitch, Roller Lever, Spdt, 6A; Microswitch Type Zf Electronics 23M7693
MICROSWITCH, ROLLER LEVER, SPDT, 6A; Microswitch Type:Subminiature; Microswitch Actuator:Roller Lever; Contact Configuration:SPDT; Switch Terminals:Wire Leaded; Contact Current Max:6A; Contact Voltage DC Nom:48VDC RoHS Compliant: Yes

MICROSWITCH, ROLLER LEVER, SPDT, 6A; Microswitch Type:Subminiature; Microswitch Actuator:Roller Lever; Contact Configuration:SPDT; Switch Terminals:Wire Leaded; Contact Current Max:6A; Contact Voltage DC Nom:48VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Snap Action Switches
Product Number 23M7693
Product Name Microswitch, Roller Lever, Spdt, 6A; Microswitch Type Zf Electronics
Actuator Style Lever Style; Roller Style
Common Size Subminiature
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
Unlock Full Specs
to access all available technical data

Similar Products

D2AW Sealed Ultra Subminiature Basic Switch - D2AW-BL073M - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Standards and Certifications IP67
View Details
Two-Step Trigger Switch Qualified to M8805/111-06 - U2-084 - OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
4AT Series Low Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -275 to 275 F (-171 to 135 C)
Maximum Current 3 amps
View Details
Snap Action Switches - 2351449-6 - TE Connectivity
Specs
Actuator Style Lever Style; Lever
Common Size Subminiature
Actuator Material Metallic
View Details
2 suppliers