PAD, PROTOBOARD, 160X200, 1F; Board Type:Matrix Board; Board Material:Epoxy Glass Composite; Hole Diameter:1mm; External Height:160mm; External Width:200mm; Board Thickness:-; SVHC:No SVHC (15-Jan-2019); External Length / RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electronic Development Boards |
| Product Number | 23M4837 |
| Product Name | Pad, Protoboard, 160X200, 1F; Board Type Cif |
| Category | Developement Board |