PCB, RAW, FR4, 1F, 200X300; Board Type:Plain Copper Board; Board Material:Copper; Hole Diameter:-; External Height:200mm; External Width:300mm; Board Thickness:1.6mm; SVHC:No SVHC (15-Jan-2018); External Length / Height:200mm; RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electronic Development Boards |
| Product Number | 23M4802 |
| Product Name | Pcb, Raw, Fr4, 1F, 200X300; Board Type Cif |
| Category | Developement Board |