Newark, An Avnet Company Masking Tape, 18M X 6Mm, Pk2; Tape Type Modelcraft 23AH3381

Description
MASKING TAPE, 18M X 6MM, PK2; Tape Type:Masking; Tape Backing Material:-; Tape Width - Metric:6mm; Tape Width - Imperial:0.236"; Tape Length - Metric:18m; Tape Length - Imperial:59ft; Tape Colour:White; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Description
MASKING TAPE, 18M X 6MM, PK2; Tape Type:Masking; Tape Backing Material:-; Tape Width - Metric:6mm; Tape Width - Imperial:0.236"; Tape Length - Metric:18m; Tape Length - Imperial:59ft; Tape Colour:White; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Masking Tape, 18M X 6Mm, Pk2; Tape Type Modelcraft - 23AH3381 - Newark, An Avnet Company
Chicago, IL, United States
Masking Tape, 18M X 6Mm, Pk2; Tape Type Modelcraft
23AH3381
Masking Tape, 18M X 6Mm, Pk2; Tape Type Modelcraft 23AH3381
MASKING TAPE, 18M X 6MM, PK2; Tape Type:Masking; Tape Backing Material:-; Tape Width - Metric:6mm; Tape Width - Imperial:0.236"; Tape Length - Metric:18m; Tape Length - Imperial:59ft; Tape Colour:White; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

MASKING TAPE, 18M X 6MM, PK2; Tape Type:Masking; Tape Backing Material:-; Tape Width - Metric:6mm; Tape Width - Imperial:0.236"; Tape Length - Metric:18m; Tape Length - Imperial:59ft; Tape Colour:White; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 23AH3381
Product Name Masking Tape, 18M X 6Mm, Pk2; Tape Type Modelcraft
Width 0.2360 inches (5.99 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
High Performance Textiles - HYTEX® 700 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Skived PTFE - 215-5 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive; Skived PTFE
Thickness 0.0065 inches (0.1651 mm)
Adhesive PTFE - Skived
View Details
Masking Tapes - 2796661 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Color Amber
Width 0.4724 inches (12 mm)
View Details