Newark, An Avnet Company Masking Tape, 18M X 2Mm, Pk2; Tape Type Modelcraft 23AH3379

Description
MASKING TAPE, 18M X 2MM, PK2; Tape Type:Masking; Tape Backing Material:-; Tape Width - Metric:2mm; Tape Width - Imperial:0.078"; Tape Length - Metric:18m; Tape Length - Imperial:59ft; Tape Colour:White; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
MASKING TAPE, 18M X 2MM, PK2; Tape Type:Masking; Tape Backing Material:-; Tape Width - Metric:2mm; Tape Width - Imperial:0.078"; Tape Length - Metric:18m; Tape Length - Imperial:59ft; Tape Colour:White; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Masking Tape, 18M X 2Mm, Pk2; Tape Type Modelcraft - 23AH3379 - Newark, An Avnet Company
Chicago, IL, United States
Masking Tape, 18M X 2Mm, Pk2; Tape Type Modelcraft
23AH3379
Masking Tape, 18M X 2Mm, Pk2; Tape Type Modelcraft 23AH3379
MASKING TAPE, 18M X 2MM, PK2; Tape Type:Masking; Tape Backing Material:-; Tape Width - Metric:2mm; Tape Width - Imperial:0.078"; Tape Length - Metric:18m; Tape Length - Imperial:59ft; Tape Colour:White; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

MASKING TAPE, 18M X 2MM, PK2; Tape Type:Masking; Tape Backing Material:-; Tape Width - Metric:2mm; Tape Width - Imperial:0.078"; Tape Length - Metric:18m; Tape Length - Imperial:59ft; Tape Colour:White; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 23AH3379
Product Name Masking Tape, 18M X 2Mm, Pk2; Tape Type Modelcraft
Width 0.0780 inches (1.98 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Silica Textiles - SILTEX® Tape - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details
Shiled tape ALPET series - ALPET1025E - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 0.0015 inches (0.0380 mm)
View Details
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective; Transparent
Adhesive Acrylic
View Details