Newark, An Avnet Company Storage; Shelf Depth Duratool 2387

Description
STORAGE; Shelf Depth:3.125"; Shelf Width:21.5"; Load Capacity:-; Shelf Material:Steel; Product Range:-; Accessory Type:Aerosol Can Caddy; Depth:3.125"; External Depth:3.125"; External Depth - Imperial:3.13"; External Width:21.5" RoHS Compliant: NA
Datasheet
Description
STORAGE; Shelf Depth:3.125"; Shelf Width:21.5"; Load Capacity:-; Shelf Material:Steel; Product Range:-; Accessory Type:Aerosol Can Caddy; Depth:3.125"; External Depth:3.125"; External Depth - Imperial:3.13"; External Width:21.5" RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Storage; Shelf Depth Duratool - 92N4491 - Newark, An Avnet Company
Chicago, IL, United States
Storage; Shelf Depth Duratool
92N4491
Storage; Shelf Depth Duratool 92N4491
STORAGE; Shelf Depth:3.125"; Shelf Width:21.5"; Load Capacity:-; Shelf Material:Steel; Product Range:-; Accessory Type:Aerosol Can Caddy; Depth:3.125"; External Depth:3.125"; External Depth - Imperial:3.13"; External Width:21.5" RoHS Compliant: NA

STORAGE; Shelf Depth:3.125"; Shelf Width:21.5"; Load Capacity:-; Shelf Material:Steel; Product Range:-; Accessory Type:Aerosol Can Caddy; Depth:3.125"; External Depth:3.125"; External Depth - Imperial:3.13"; External Width:21.5" RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 92N4491
Product Name Storage; Shelf Depth Duratool
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Specialized units - EMA2072 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Depth 27 inch (686 mm)
Length 59.75 inch (1518 mm)
View Details
PCB Holders - 2157003 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 10.91 inch (277 mm)
Width 3.94 inch (100 mm)
View Details
Vented Economy Rack Shelf - ER-S1V - Video Mount Products
Specs
Type Shelving
Depth 12.5 inch (317 mm)
Length 2.6 inch (66.04 mm)
View Details