Newark, An Avnet Company Bag Type Duratool 22-27530

Description
Bag Type:Tool Box; Bag Material:ABS; External Height - Imperial:9"; External Height - Metric:228.6mm; External Width - Imperial:12"; External Width - Metric:-; External Depth - Imperial:22"; External Depth - Metric:558.8mm RoHS Compliant: NA
Datasheet
Description
Bag Type:Tool Box; Bag Material:ABS; External Height - Imperial:9"; External Height - Metric:228.6mm; External Width - Imperial:12"; External Width - Metric:-; External Depth - Imperial:22"; External Depth - Metric:558.8mm RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bag Type Duratool - 38AC0392 - Newark, An Avnet Company
Chicago, IL, United States
Bag Type Duratool
38AC0392
Bag Type Duratool 38AC0392
Bag Type:Tool Box; Bag Material:ABS; External Height - Imperial:9"; External Height - Metric:228.6mm; External Width - Imperial:12"; External Width - Metric:-; External Depth - Imperial:22"; External Depth - Metric:558.8mm RoHS Compliant: NA

Bag Type:Tool Box; Bag Material:ABS; External Height - Imperial:9"; External Height - Metric:228.6mm; External Width - Imperial:12"; External Width - Metric:-; External Depth - Imperial:22"; External Depth - Metric:558.8mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Containers
Product Number 38AC0392
Product Name Bag Type Duratool
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details