Newark, An Avnet Company Circular Connector, Receptacle, Size 6, 3 Position, Cable; Product Range Tmw (Tajimi Electronics) 21M5524

Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 6, 3 POSITION, CABLE; Product Range:PRC05 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 6, 3 POSITION, CABLE; Product Range:PRC05 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, Size 6, 3 Position, Cable; Product Range Tmw (Tajimi Electronics) - 21M5524 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 6, 3 Position, Cable; Product Range Tmw (Tajimi Electronics)
21M5524
Circular Connector, Receptacle, Size 6, 3 Position, Cable; Product Range Tmw (Tajimi Electronics) 21M5524
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 6, 3 POSITION, CABLE; Product Range:PRC05 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 6, 3 POSITION, CABLE; Product Range:PRC05 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 21M5524
Product Name Circular Connector, Receptacle, Size 6, 3 Position, Cable; Product Range Tmw (Tajimi Electronics)
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
Power Entry Module, Medical, 10A, 250Vac; Connector Type Schurter - 05AC7368 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
Socket for Shrouded Banana Plug with 0.188 Space Lug - 9397 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details