INCANDESCENT LAMP; SUPPLY VOLTAGE:28VDC; LAMP BASE TYPE:WIRE LEADS; POWER RATING:1.12W; BULB SIZE:T-1 3/4; LENGTH:13MM; LUMINOUS INTENSITY (MSCP):0.15. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 18756081 |
| Product Name | Incandescent Lamp |