Newark, An Avnet Company Microswitch, Lever, Spdt, 10A, 250Vac; Microswitch Type Zf Electronics 20X5196

Description
MICROSWITCH, LEVER, SPDT, 10A, 250VAC; Microswitch Type:Snap Action; Microswitch Actuator:Short Roller Lever; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Current Max:10A; Contact Voltage DC Nom:- RoHS Compliant: Yes
Description
MICROSWITCH, LEVER, SPDT, 10A, 250VAC; Microswitch Type:Snap Action; Microswitch Actuator:Short Roller Lever; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Current Max:10A; Contact Voltage DC Nom:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Microswitch, Lever, Spdt, 10A, 250Vac; Microswitch Type Zf Electronics - 20X5196 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Lever, Spdt, 10A, 250Vac; Microswitch Type Zf Electronics
20X5196
Microswitch, Lever, Spdt, 10A, 250Vac; Microswitch Type Zf Electronics 20X5196
MICROSWITCH, LEVER, SPDT, 10A, 250VAC; Microswitch Type:Snap Action; Microswitch Actuator:Short Roller Lever; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Current Max:10A; Contact Voltage DC Nom:- RoHS Compliant: Yes

MICROSWITCH, LEVER, SPDT, 10A, 250VAC; Microswitch Type:Snap Action; Microswitch Actuator:Short Roller Lever; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Current Max:10A; Contact Voltage DC Nom:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Snap Action Switches
Product Number 20X5196
Product Name Microswitch, Lever, Spdt, 10A, 250Vac; Microswitch Type Zf Electronics
Actuator Style Lever Style
Unlock Full Specs
to access all available technical data

Similar Products

Micro Switches - 241243 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Plunger
Standards and Certifications RoHS
Actuating Force 3.53 oz (0.9808 N)
View Details
D2EW Sealed Ultra Subminiature Basic Switch - D2EW-A03D - Aratas America LLC
Specs
Actuator Style Pushbutton Style
Common Size Standard
Pole and Throw Specifications Single Pole, Single Throw (SPST); SPST-NO
View Details
AT Series Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 275 F (-54 to 135 C)
Maximum Current 3 amps
View Details
Snap Action, Limit Switches - 450-SAJ405XHL0N30SNCLLQ-ND - DigiKey
Specs
Actuator Style Lever Style
Operating Temp -40 to 185 F (-40 to 85 C)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
2 suppliers