Newark, An Avnet Company Connector, Schuko, Plug, 16A; Product Range Apsa 20M3733

Description
CONNECTOR, SCHUKO, PLUG, 16A; Product Range:-; Gender:Plug; Voltage Rating:250VAC; Current Rating:16A; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Contact Termination:Screw; No. of Contacts:2Contacts RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, SCHUKO, PLUG, 16A; Product Range:-; Gender:Plug; Voltage Rating:250VAC; Current Rating:16A; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Contact Termination:Screw; No. of Contacts:2Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Schuko, Plug, 16A; Product Range Apsa - 20M3733 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Schuko, Plug, 16A; Product Range Apsa
20M3733
Connector, Schuko, Plug, 16A; Product Range Apsa 20M3733
CONNECTOR, SCHUKO, PLUG, 16A; Product Range:-; Gender:Plug; Voltage Rating:250VAC; Current Rating:16A; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Contact Termination:Screw; No. of Contacts:2Contacts RoHS Compliant: Yes

CONNECTOR, SCHUKO, PLUG, 16A; Product Range:-; Gender:Plug; Voltage Rating:250VAC; Current Rating:16A; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Contact Termination:Screw; No. of Contacts:2Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 20M3733
Product Name Connector, Schuko, Plug, 16A; Product Range Apsa
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1265-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Geometry Right Angle
View Details
Connector - 2 Pin Straight Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details