WIRE STRIPPER, 16-26AWG, 1.3MM; Stripping Capacity AWG:26AWG to 16AWG; Stripping Capacity Metric:-; For Use With:Wires; Product Range:-; Strip Length:1.3mm; Stripping Capacity AWG:16AWG; Stripping Capacity mm2:1.3mm² RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 92N3776 |
| Product Name | Wire Stripper, 16-26Awg, 1.3Mm; Stripping Capacity Awg Duratool |