Newark, An Avnet Company Jobber Drill, Split Point, Hss, 0.5Mm; Drill Bit Size Metric Duratool 20-100-005

Description
JOBBER DRILL, SPLIT POINT, HSS, 0.5MM; Drill Bit Size Metric:0.5mm; Drill Bit Size Imperial:-; Effective Length:6mm; Overall Length:22mm; Product Range:- RoHS Compliant: NA
Description
JOBBER DRILL, SPLIT POINT, HSS, 0.5MM; Drill Bit Size Metric:0.5mm; Drill Bit Size Imperial:-; Effective Length:6mm; Overall Length:22mm; Product Range:- RoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Jobber Drill, Split Point, Hss, 0.5Mm; Drill Bit Size Metric Duratool - 59M4779 - Newark, An Avnet Company
Chicago, IL, United States
Jobber Drill, Split Point, Hss, 0.5Mm; Drill Bit Size Metric Duratool
59M4779
Jobber Drill, Split Point, Hss, 0.5Mm; Drill Bit Size Metric Duratool 59M4779
JOBBER DRILL, SPLIT POINT, HSS, 0.5MM; Drill Bit Size Metric:0.5mm; Drill Bit Size Imperial:-; Effective Length:6mm; Overall Length:22mm; Product Range:- RoHS Compliant: NA

JOBBER DRILL, SPLIT POINT, HSS, 0.5MM; Drill Bit Size Metric:0.5mm; Drill Bit Size Imperial:-; Effective Length:6mm; Overall Length:22mm; Product Range:- RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Drill Bits
Product Number 59M4779
Product Name Jobber Drill, Split Point, Hss, 0.5Mm; Drill Bit Size Metric Duratool
Diameter 0.020 inch (0.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213433 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.067 inch (1.7 mm)
OAL 1.69 inch (43 mm)
Material High Speed Steel; Hss
View Details
Hot Tapper, Single Size, 1 1/4
Specs
Drill Type Core Drill
Diameter 1.125 inch (28.6 mm)
Material Carbide
View Details
E-Z LOK™ Drill - HSS - 1-1/64 - 31760 - E-Z LOK
Specs
Product Drill
Units Fractional
Designation 1-1/64
View Details
Straight Shank Long Drill - LDS Series - DME Company
Specs
Product Drill
Units Fractional
Drill Type Twist
View Details