Newark, An Avnet Company Hook Up Wire; Reel Length (Imperial) Manhattan/cdt 19C0827

Description
Hook Up Wire; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Conductor Size AWG:22AWG; Conductor Area CSA:-; Jacket Color:White; Jacket Material:ETFE (Ethylene Tetrafluoroethylene) ; Conductor Material:Copper
Description
Hook Up Wire; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Conductor Size AWG:22AWG; Conductor Area CSA:-; Jacket Color:White; Jacket Material:ETFE (Ethylene Tetrafluoroethylene) ; Conductor Material:Copper

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire; Reel Length (Imperial) Manhattan/cdt - 19C0827 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire; Reel Length (Imperial) Manhattan/cdt
19C0827
Hook Up Wire; Reel Length (Imperial) Manhattan/cdt 19C0827
Hook Up Wire; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Conductor Size AWG:22AWG; Conductor Area CSA:-; Jacket Color:White; Jacket Material:ETFE (Ethylene Tetrafluoroethylene) ; Conductor Material:Copper

Hook Up Wire; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Conductor Size AWG:22AWG; Conductor Area CSA:-; Jacket Color:White; Jacket Material:ETFE (Ethylene Tetrafluoroethylene); Conductor Material:Copper

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 19C0827
Product Name Hook Up Wire; Reel Length (Imperial) Manhattan/cdt
Unlock Full Specs
to access all available technical data

Similar Products

2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Semi-Rigid Cable Assemblies: Space Qualified Cables -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
View Details