TOOL CASE CO-POLYMER POLYPROPYLENE RESIN; Carrying Case Material:PP (Polypropylene); External Height:9"; External Width:20.25"; External Depth:6.5"; Product Range:-; Abrasive Colour:Grey; Colour:Gray RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 87N2410 |
| Product Name | Tool Case Co-Polymer Polypropylene Resin; Carrying Case Material Duratool |