Newark, An Avnet Company Digital Compass 3-Axis, Lcc-16, Full Reel; Mems Module Function Honeywell M&ps 18X0352

Description
DIGITAL COMPASS 3-AXIS, LCC-16, FULL REEL; MEMS Module Function:Tri-Axis Magnetometer; Supply Voltage Min:2.16V; Supply Voltage Max:3.6V; Sensor Case Style:LCC; No. of Pins:16Pins; Gyroscope Range:-; Acceleration Range:
Datasheet
Description
DIGITAL COMPASS 3-AXIS, LCC-16, FULL REEL; MEMS Module Function:Tri-Axis Magnetometer; Supply Voltage Min:2.16V; Supply Voltage Max:3.6V; Sensor Case Style:LCC; No. of Pins:16Pins; Gyroscope Range:-; Acceleration Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Compass 3-Axis, Lcc-16, Full Reel; Mems Module Function Honeywell M&ps - 18X0352 - Newark, An Avnet Company
Chicago, IL, United States
Digital Compass 3-Axis, Lcc-16, Full Reel; Mems Module Function Honeywell M&ps
18X0352
Digital Compass 3-Axis, Lcc-16, Full Reel; Mems Module Function Honeywell M&ps 18X0352
DIGITAL COMPASS 3-AXIS, LCC-16, FULL REEL; MEMS Module Function:Tri-Axis Magnetometer; Supply Voltage Min:2.16V; Supply Voltage Max:3.6V; Sensor Case Style:LCC; No. of Pins:16Pins; Gyroscope Range:-; Acceleration Range:

DIGITAL COMPASS 3-AXIS, LCC-16, FULL REEL; MEMS Module Function:Tri-Axis Magnetometer; Supply Voltage Min:2.16V; Supply Voltage Max:3.6V; Sensor Case Style:LCC; No. of Pins:16Pins; Gyroscope Range:-; Acceleration Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 18X0352
Product Name Digital Compass 3-Axis, Lcc-16, Full Reel; Mems Module Function Honeywell M&ps
Input Voltage 2.16 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Sensor Modules - MD-0005 - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details
Temperature sensors & Assembly - Temperature sensors digital - SMT172-SOIC - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details
2 suppliers