CARTRIDGE GUN; Pressure Max:-; Grease Gun Type:Applicator; External Height:31mm; Length:144mm; Product Range:-; SVHC:No SVHC (15-Jan-2018); Height:138mm; Length, Imperial:8"; Operation:By Hand RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 18K8189 |
| Product Name | Cartridge Gun; Pressure Max Cht |