Newark, An Avnet Company Microswitch, Straight Lever, Spdt, 6A; Microswitch Type Zf Electronics 18K6059

Description
MICROSWITCH, STRAIGHT LEVER, SPDT, 6A; Microswitch Type:Subminiature; Microswitch Actuator:Straight Lever; Contact Configuration:SPDT; Switch Terminals:Solder; Contact Current Max:6A; Contact Voltage DC Nom:12VDC RoHS Compliant: Yes
Datasheet
Description
MICROSWITCH, STRAIGHT LEVER, SPDT, 6A; Microswitch Type:Subminiature; Microswitch Actuator:Straight Lever; Contact Configuration:SPDT; Switch Terminals:Solder; Contact Current Max:6A; Contact Voltage DC Nom:12VDC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microswitch, Straight Lever, Spdt, 6A; Microswitch Type Zf Electronics - 18K6059 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Straight Lever, Spdt, 6A; Microswitch Type Zf Electronics
18K6059
Microswitch, Straight Lever, Spdt, 6A; Microswitch Type Zf Electronics 18K6059
MICROSWITCH, STRAIGHT LEVER, SPDT, 6A; Microswitch Type:Subminiature; Microswitch Actuator:Straight Lever; Contact Configuration:SPDT; Switch Terminals:Solder; Contact Current Max:6A; Contact Voltage DC Nom:12VDC RoHS Compliant: Yes

MICROSWITCH, STRAIGHT LEVER, SPDT, 6A; Microswitch Type:Subminiature; Microswitch Actuator:Straight Lever; Contact Configuration:SPDT; Switch Terminals:Solder; Contact Current Max:6A; Contact Voltage DC Nom:12VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Snap Action Switches
Product Number 18K6059
Product Name Microswitch, Straight Lever, Spdt, 6A; Microswitch Type Zf Electronics
Actuator Style Lever Style
Common Size Subminiature
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
Unlock Full Specs
to access all available technical data

Similar Products

D2AW-R Sealed Ultra Subminiature Basic Switch with Integrated Resistors - D2AW-R1-ER003MP - Aratas America LLC
Specs
Actuator Style Pushbutton Style
Common Size Standard
Actuating Force 3.6 oz (1 N)
View Details
U2-016 - U2-016 - OTTO Controls
OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
4AT Series Low Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -275 to 275 F (-171 to 135 C)
Maximum Current 3 amps
View Details
Micro Switches - 7972498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Roller Style; Roller lever
Standards and Certifications RoHS
Actuating Force 10.58 oz (2.94 N)
View Details