Newark, An Avnet Company Counter, Preselection, Electronic; No. Of Digits / Alpha Ivo 18J7744

Description
COUNTER, PRESELECTION, ELECTRONIC; No. of Digits / Alpha:8; Digit Height:7mm; Supply Voltage Range:12V DC to 30V DC; Power Consumption:5W; Panel Cutout Height:45mm; Panel Cutout Width:45mm; Counting Speed:10kHz; Operating Temperature
Datasheet
Description
COUNTER, PRESELECTION, ELECTRONIC; No. of Digits / Alpha:8; Digit Height:7mm; Supply Voltage Range:12V DC to 30V DC; Power Consumption:5W; Panel Cutout Height:45mm; Panel Cutout Width:45mm; Counting Speed:10kHz; Operating Temperature
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Counter, Preselection, Electronic; No. Of Digits / Alpha Ivo - 18J7744 - Newark, An Avnet Company
Chicago, IL, United States
Counter, Preselection, Electronic; No. Of Digits / Alpha Ivo
18J7744
Counter, Preselection, Electronic; No. Of Digits / Alpha Ivo 18J7744
COUNTER, PRESELECTION, ELECTRONIC; No. of Digits / Alpha:8; Digit Height:7mm; Supply Voltage Range:12V DC to 30V DC; Power Consumption:5W; Panel Cutout Height:45mm; Panel Cutout Width:45mm; Counting Speed:10kHz; Operating Temperature

COUNTER, PRESELECTION, ELECTRONIC; No. of Digits / Alpha:8; Digit Height:7mm; Supply Voltage Range:12V DC to 30V DC; Power Consumption:5W; Panel Cutout Height:45mm; Panel Cutout Width:45mm; Counting Speed:10kHz; Operating Temperature

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Counters
Product Number 18J7744
Product Name Counter, Preselection, Electronic; No. Of Digits / Alpha Ivo
Digit Height 0.2756 inches (7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Totalizing Counter, PS2 T Series - PS2TLA - Fargo Controls, Inc.
Specs
Operating Temperature 23 to 104 F (-5 to 40 C)
Number of Functions Single
Direction Up Count
View Details
Counters - 8493863 - RS Components, Ltd.
RS Components, Ltd.
Specs
Functions Time Meter / Indicator (Clocks)
Reset None; No reset
Display Type Led
View Details
LT DIN Rail Digital Transmitter with Serial Data Communication and Analog outputs for Bidirectional Position or Rate from Quadrature Encoders -  - Laurel Electronics LLC
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
Direction Bi-directional Counter
Power Supply AC; DC/Battery; 85-264 Vac or 90-300 Vdc
View Details
VIPA SLIO Module, Function Modules - 050-1BA00 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Operating Temperature 32 to 140 F (0 to 60 C)
Number of Functions Single
Functions Pulse Counter
View Details