Newark, An Avnet Company Lead, Optical, 1M, Toslink; Fibre Optic Connector A Pro Signal 18J5744

Description
LEAD, OPTICAL, 1M, TOSLINK; Fibre Optic Connector A:-; Fibre Optic Connector B:-; No. of Fibres:1Fibres; Fibre Type:-; Fibre Diameter:-; Product Range:-; Cable Assembly Type:TOS Link; Cable Length:1m; Colour:Black and Silver;
Description
LEAD, OPTICAL, 1M, TOSLINK; Fibre Optic Connector A:-; Fibre Optic Connector B:-; No. of Fibres:1Fibres; Fibre Type:-; Fibre Diameter:-; Product Range:-; Cable Assembly Type:TOS Link; Cable Length:1m; Colour:Black and Silver;
Datasheet
Datasheet Summary
Powered by GS/AI

The Lead, Optical, 1M, Toslink is designed for digital audio interconnections, featuring TOS type plugs with a silver finish and gold-plated inner pins. This optical lead is 1 meter in length and is suitable for applications requiring a single fibre connection. The product is part of a range that includes various lengths, ensuring flexibility for different project requirements. The black and silver color scheme adds a professional appearance, making it a suitable choice for both consumer and professional audio setups.

Datasheet Summary
Powered by GS/AI

The Lead, Optical, 1M, Toslink is designed for digital audio interconnections, featuring TOS type plugs with a silver finish and gold-plated inner pins. This optical lead is 1 meter in length and is suitable for applications requiring a single fibre connection. The product is part of a range that includes various lengths, ensuring flexibility for different project requirements. The black and silver color scheme adds a professional appearance, making it a suitable choice for both consumer and professional audio setups.

Suppliers

Company
Product
Description
Supplier Links
Lead, Optical, 1M, Toslink; Fibre Optic Connector A Pro Signal - 18J5744 - Newark, An Avnet Company
Chicago, IL, United States
Lead, Optical, 1M, Toslink; Fibre Optic Connector A Pro Signal
18J5744
Lead, Optical, 1M, Toslink; Fibre Optic Connector A Pro Signal 18J5744
LEAD, OPTICAL, 1M, TOSLINK; Fibre Optic Connector A:-; Fibre Optic Connector B:-; No. of Fibres:1Fibres; Fibre Type:-; Fibre Diameter:-; Product Range:-; Cable Assembly Type:TOS Link; Cable Length:1m; Colour:Black and Silver;

LEAD, OPTICAL, 1M, TOSLINK; Fibre Optic Connector A:-; Fibre Optic Connector B:-; No. of Fibres:1Fibres; Fibre Type:-; Fibre Diameter:-; Product Range:-; Cable Assembly Type:TOS Link; Cable Length:1m; Colour:Black and Silver;

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 18J5744
Product Name Lead, Optical, 1M, Toslink; Fibre Optic Connector A Pro Signal
Cable Length 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Truck Overmolded J1939 9pin female to DB9 female - QLC16012 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2005LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details