Newark, An Avnet Company Adapter, Stereo Receptacle To Stereo Plug; Audio Video Connector A Pro Signal 18J5632

Description
ADAPTER, STEREO RECEPTACLE TO STEREO PLUG; Audio Video Connector A:Stereo Receptacle - 3.5mm; Audio Video Connector B:Stereo Plug - 2.5mm; Product Range:-; Connector Body Material:PVC (Polyvinylchloride) Body RoHS Compliant: Yes
Datasheet
Description
ADAPTER, STEREO RECEPTACLE TO STEREO PLUG; Audio Video Connector A:Stereo Receptacle - 3.5mm; Audio Video Connector B:Stereo Plug - 2.5mm; Product Range:-; Connector Body Material:PVC (Polyvinylchloride) Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adapter, Stereo Receptacle To Stereo Plug; Audio Video Connector A Pro Signal - 18J5632 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, Stereo Receptacle To Stereo Plug; Audio Video Connector A Pro Signal
18J5632
Adapter, Stereo Receptacle To Stereo Plug; Audio Video Connector A Pro Signal 18J5632
ADAPTER, STEREO RECEPTACLE TO STEREO PLUG; Audio Video Connector A:Stereo Receptacle - 3.5mm; Audio Video Connector B:Stereo Plug - 2.5mm; Product Range:-; Connector Body Material:PVC (Polyvinylchloride) Body RoHS Compliant: Yes

ADAPTER, STEREO RECEPTACLE TO STEREO PLUG; Audio Video Connector A:Stereo Receptacle - 3.5mm; Audio Video Connector B:Stereo Plug - 2.5mm; Product Range:-; Connector Body Material:PVC (Polyvinylchloride) Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 18J5632
Product Name Adapter, Stereo Receptacle To Stereo Plug; Audio Video Connector A Pro Signal
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Audio Line Socket 6.3Mm 3P Schurter - 50H2504 - Newark, An Avnet Company
Specs
Connector Type Audio / Video
View Details
Connector - 2 Pin PCB Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Mini Banana Plug to Banana Socket, Adapter - 8023 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details