Newark, An Avnet Company Gripper, 1Position; No. Of Contacts Emulation Technology 18C0806

Description
GRIPPER, 1POSITION; No. of Contacts:1Contacts; Pitch Spacing:-; Contact Plating:Nickel Plated Contacts; Product Range:-; Contact Material:Steel RoHS Compliant: Yes
Datasheet
Description
GRIPPER, 1POSITION; No. of Contacts:1Contacts; Pitch Spacing:-; Contact Plating:Nickel Plated Contacts; Product Range:-; Contact Material:Steel RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gripper, 1Position; No. Of Contacts Emulation Technology - 18C0806 - Newark, An Avnet Company
Chicago, IL, United States
Gripper, 1Position; No. Of Contacts Emulation Technology
18C0806
Gripper, 1Position; No. Of Contacts Emulation Technology 18C0806
GRIPPER, 1POSITION; No. of Contacts:1Contacts; Pitch Spacing:-; Contact Plating:Nickel Plated Contacts; Product Range:-; Contact Material:Steel RoHS Compliant: Yes

GRIPPER, 1POSITION; No. of Contacts:1Contacts; Pitch Spacing:-; Contact Plating:Nickel Plated Contacts; Product Range:-; Contact Material:Steel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 18C0806
Product Name Gripper, 1Position; No. Of Contacts Emulation Technology
Unlock Full Specs
to access all available technical data

Similar Products

UHF Male, RG58C/U - 8911 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
View Details
4 Position Hermetic Bulkhead Connector - 24201 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
SIM Card Connector 6 Pin Flip Type Metal Body CT - ET-SIM6PFT-MB - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type Card Edge Connector
Mounting Surface Mount
View Details
Power Entry Modules (PEM) - 486-3-109-718-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers