Newark, An Avnet Company Ic Socket Test Clip; No. Of Contacts Emulation Technology 18C0801

Description
IC SOCKET TEST CLIP; No. of Contacts:1Contacts; Pitch Spacing:-; Contact Plating:-; Product Range:-; Lead Length:200mm; Overall Length:233mm RoHS Compliant: Yes
Datasheet
Description
IC SOCKET TEST CLIP; No. of Contacts:1Contacts; Pitch Spacing:-; Contact Plating:-; Product Range:-; Lead Length:200mm; Overall Length:233mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic Socket Test Clip; No. Of Contacts Emulation Technology - 18C0801 - Newark, An Avnet Company
Chicago, IL, United States
Ic Socket Test Clip; No. Of Contacts Emulation Technology
18C0801
Ic Socket Test Clip; No. Of Contacts Emulation Technology 18C0801
IC SOCKET TEST CLIP; No. of Contacts:1Contacts; Pitch Spacing:-; Contact Plating:-; Product Range:-; Lead Length:200mm; Overall Length:233mm RoHS Compliant: Yes

IC SOCKET TEST CLIP; No. of Contacts:1Contacts; Pitch Spacing:-; Contact Plating:-; Product Range:-; Lead Length:200mm; Overall Length:233mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 18C0801
Product Name Ic Socket Test Clip; No. Of Contacts Emulation Technology
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 30 Amp 125 Volt L5-30R - L0530C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 30.0 amps
View Details
Chameleon - 027-6A03-0K0 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination BGA
Voltage Rating 750 volts
View Details
41 Position Hermetic Bulkhead Connector - 24054 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Multi Purpose - 1508-028-0113-22-ND - DigiKey
Specs
Contact Size (AWG) 22 to 26 AWG
View Details